ACEX-1K® Field Programmable Gate Array (FPGA) IC 136 12288 576 256-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 136 I/O 256FBGA
ACEX-1K® Field Programmable Gate Array (FPGA) IC 136 12288 576 256-BGA
IC FPGA 136 I/O 256FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1K10FC256-1N-ND | EP1K10FC256-1N | EP1K10FC256-1N | EP1K10FC256-1N | EP1K10FC256-1N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 576 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; FBGA | Other; 256-BGA | ||
| Pins | 256 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Family | CMOS | ||||
| Supply Voltage | Other | Other; 2.375V ~ 2.625V |