ACEX-1K® Field Programmable Gate Array (FPGA) IC 136 12288 576 256-BGA
Win Source Part Number: 1057271-EP1K10FC256-
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACEX-1K®
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 136
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 256-BGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): LC5512B-75F256C; XC2S50-6FGG256C; LCMXO3L-6900C-5BG256
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 966623
Base Product Number: EP1K10
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 136 I/O 256FBGA Product overview: EP1K10FC256-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10FC256-1 can be used for catalog matching and distributor lookup.
IC FPGA 136 I/O 256FBGA
ACEX-1K® Field Programmable Gate Array (FPGA) IC 136 12288 576 256-BGA
ACEX-1K® Field Programmable Gate Array (FPGA) IC 136 576 256-BBGA
IC FPGA 136 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1K10FC256-1-ND | 1057271-EP1K10FC256-1 | 696-EP1K10FC256-1 | EP1K10FC256-1 | EP1K10FC256-1 | EP1K10FC256-1 | EP1K10FC256-1 | EP1K10FC256-1 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 576 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA |
| Package Type | Other; 256-BGA | Other; Bulk | Other; 256-BGA | Other; 256-BBGA | Other; FBGA | |||
| Pins | 256 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 56000 | 56000 | 56000 | |||||
| Logic Cells / Logic Blocks | 576 | 576 | 576 | 576 | 576 |