Intel Corporation 200MHz FPGA Programmable Logic Device EP1K100QC208-3N

Description
FPGA, 200MHz, 4992LE, 257K Gates, PQFP208, CMOS Product overview: EP1K100QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 200MHz, 4992LE, 257K Gates, PQFP208, CMOS Product overview: EP1K100QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz FPGA Programmable Logic Device - 696-EP1K100QC208-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz FPGA Programmable Logic Device
696-EP1K100QC208-3N
200MHz FPGA Programmable Logic Device 696-EP1K100QC208-3N
FPGA, 200MHz, 4992LE, 257K Gates, PQFP208, CMOS Product overview: EP1K100QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100QC208-3N can be used for catalog matching and distributor lookup.

FPGA, 200MHz, 4992LE, 257K Gates, PQFP208, CMOS Product overview: EP1K100QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100QC208-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1825-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1825-ND
FPGAs (Field Programmable Gate Array) 544-1825-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N - 015387-EP1K100QC208-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N
015387-EP1K100QC208-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N 015387-EP1K100QC208-3N
Manufacturer: Altera Win Source Part Number: 015387-EP1K100QC208- 3N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Family Name: EP1K100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA600-CQ208B; APA300-PQ208ES; APA300-PQ208PP; Introduction Date: March 24, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015387-EP1K100QC208-3N
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Family Name: EP1K100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA600-CQ208B; APA300-PQ208ES; APA300-PQ208PP;
Introduction Date: March 24, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K100QC208-3N
FPGAs (Field Programmable Gate Array) EP1K100QC208-3N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K100QC208-3N
Embedded - FPGAs (Field Programmable Gate Array) EP1K100QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
FPGA 4992 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K100QC208-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K100QC208-3N
FPGA 4992 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP EP1K100QC208-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K100QC208-3N
FPGAs (Field Programmable Gate Array) EP1K100QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K100QC208-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K100QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K100QC208-3N 544-1825-ND 015387-EP1K100QC208-3N EP1K100QC208-3N EP1K100QC208-3N EP1K100QC208-3N EP1K100QC208-3N EP1K100QC208-3N
Product Name 200MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-3N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 257000 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Package Type Other; PQFP Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Internal Frequency 200 MHz
User I/Os 147 pins 147 pins 147 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details