Intel Corporation FPGAs (Field Programmable Gate Array) EP1K100QC208-2N

Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP
Request a Quote Datasheet
Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1824-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1824-ND
FPGAs (Field Programmable Gate Array) 544-1824-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-2N - 015386-EP1K100QC208-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-2N
015386-EP1K100QC208-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-2N 015386-EP1K100QC208-2N
Manufacturer: Altera Win Source Part Number: 015386-EP1K100QC208- 2N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Family Name: EP1K100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA300-PQ208ES; APA300-PQ208PP; APA300-PQG208ES; Introduction Date: March 24, 2000 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015386-EP1K100QC208-2N
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Family Name: EP1K100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA300-PQ208ES; APA300-PQ208PP; APA300-PQG208ES;
Introduction Date: March 24, 2000
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K100QC208-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100QC208-2N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K100QC208-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100QC208-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K100QC208-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K100QC208-2N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
IC FPGA 147 I/O 208QFP - 386-EP1K100QC208-2N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 147 I/O 208QFP
386-EP1K100QC208-2N
IC FPGA 147 I/O 208QFP 386-EP1K100QC208-2N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K100QC208-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K100QC208-2N
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP EP1K100QC208-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100QC208-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K100QC208-2N
FPGAs (Field Programmable Gate Array) EP1K100QC208-2N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K100QC208-2N
Embedded - FPGAs (Field Programmable Gate Array) EP1K100QC208-2N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1824-ND 015386-EP1K100QC208-2N 696-EP1K100QC208-2N EP1K100QC208-2N 386-EP1K100QC208-2N EP1K100QC208-2N EP1K100QC208-2N EP1K100QC208-2N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100QC208-2N Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 147 I/O 208QFP FPGA 4992 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) Other; PQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 257000 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992 4992
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details