Intel Corporation FPGAs (Field Programmable Gate Array) EP1K100FI484-2

Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA
Request a Quote Datasheet
Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1063-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1063-ND
FPGAs (Field Programmable Gate Array) 544-1063-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI484-2 - 1172108-EP1K100FI484-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI484-2
1172108-EP1K100FI484-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI484-2 1172108-EP1K100FI484-2
Manufacturer: Altera Win Source Part Number: 1172108-EP1K100FI484 -2 Series: ACEX-1K Operating Temperature Range: -40°C ~ 85°C (TA) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 333 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Part Status: Obsolete(EOL) Family Name: EP1K100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): APA600-FFG484; APA600-FFGG484I; APA450-FG484ES; Introduction Date: March 24, 2000 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1172108-EP1K100FI484-2
Series: ACEX-1K
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 333
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Part Status: Obsolete(EOL)
Family Name: EP1K100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): APA600-FFG484; APA600-FFGG484I; APA450-FG484ES;
Introduction Date: March 24, 2000
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP1K100FI484-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FI484-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP1K100FI484-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FI484-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100FI484-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K100FI484-2
FPGAs (Field Programmable Gate Array) EP1K100FI484-2
ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI484-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K100FI484-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K100FI484-2
IC FPGA 333 I/O 484FBGA

IC FPGA 333 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI484-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K100FI484-2
Embedded - FPGAs (Field Programmable Gate Array) EP1K100FI484-2
IC FPGA 333 I/O 484FBGA

IC FPGA 333 I/O 484FBGA

Supplier's Site Datasheet
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA - EP1K100FI484-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA
EP1K100FI484-2
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA EP1K100FI484-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100FI484-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K100FI484-2
FPGAs (Field Programmable Gate Array) EP1K100FI484-2
IC FPGA 333 I/O 484FBGA

IC FPGA 333 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1063-ND 1172108-EP1K100FI484-2 696-EP1K100FI484-2 EP1K100FI484-2 EP1K100FI484-2 EP1K100FI484-2 EP1K100FI484-2 EP1K100FI484-2
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI484-2 BGA Fpga FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA Other; FBGA Other; 484-BBGA
Pins 484
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
System Gates 257000 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details