Intel Corporation FPGAs (Field Programmable Gate Array) EP1K100FI256-2

Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 49152 4992 256-BGA
Request a Quote Datasheet
Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 49152 4992 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1025-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1025-ND
FPGAs (Field Programmable Gate Array) 544-1025-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 49152 4992 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 49152 4992 256-BGA

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K100FI256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FI256-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K100FI256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FI256-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI256-2 - 051212-EP1K100FI256-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI256-2
051212-EP1K100FI256-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI256-2 051212-EP1K100FI256-2
Manufacturer: Altera Win Source Part Number: 051212-EP1K100FI256- 2 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 051212-EP1K100FI256-2
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA - EP1K100FI256-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA
EP1K100FI256-2
FPGA 4992 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA EP1K100FI256-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100FI256-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K100FI256-2
FPGAs (Field Programmable Gate Array) EP1K100FI256-2
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 49152 4992 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 49152 4992 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100FI256-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K100FI256-2
FPGAs (Field Programmable Gate Array) EP1K100FI256-2
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI256-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K100FI256-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K100FI256-2
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI256-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K100FI256-2
Embedded - FPGAs (Field Programmable Gate Array) EP1K100FI256-2
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1025-ND 696-EP1K100FI256-2 051212-EP1K100FI256-2 EP1K100FI256-2 EP1K100FI256-2 EP1K100FI256-2 EP1K100FI256-2 EP1K100FI256-2
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FI256-2 FPGA 4992 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA Other; 256-BGA
Pins 256
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Internal Frequency 37.5 MHz
Supply Voltage Other; 2.5 Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other
Unlock Full Specs
to access all available technical data