Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N EP1K100FC484-3N

Description
Manufacturer: Altera Win Source Part Number: 081033-EP1K100FC484- 3N Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081033-EP1K100FC484- 3N Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N - 081033-EP1K100FC484-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N
081033-EP1K100FC484-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N 081033-EP1K100FC484-3N
Manufacturer: Altera Win Source Part Number: 081033-EP1K100FC484- 3N Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 081033-EP1K100FC484-3N
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200MHz 2.5V FPGA Programmable Logic Device - 696-EP1K100FC484-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V FPGA Programmable Logic Device
696-EP1K100FC484-3N
200MHz 2.5V FPGA Programmable Logic Device 696-EP1K100FC484-3N
FPGA, 200MHz, 4992 LEs, 333 I/Os, FBGA, 2.5V Product overview: EP1K100FC484-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FC484-3N can be used for catalog matching and distributor lookup.

FPGA, 200MHz, 4992 LEs, 333 I/Os, FBGA, 2.5V Product overview: EP1K100FC484-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FC484-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2368-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2368-ND
FPGAs (Field Programmable Gate Array) 544-2368-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K100FC484-3N
Embedded - FPGAs (Field Programmable Gate Array) EP1K100FC484-3N
IC FPGA 333 I/O 484FBGA

IC FPGA 333 I/O 484FBGA

Supplier's Site Datasheet
FPGA 4992 Cells 200MHz CMOS Technology 2.5V 484-Pin FBGA - EP1K100FC484-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 200MHz CMOS Technology 2.5V 484-Pin FBGA
EP1K100FC484-3N
FPGA 4992 Cells 200MHz CMOS Technology 2.5V 484-Pin FBGA EP1K100FC484-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K100FC484-3N
FPGAs (Field Programmable Gate Array) EP1K100FC484-3N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 333 49152 4992 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K100FC484-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K100FC484-3N
IC FPGA 333 I/O 484FBGA

IC FPGA 333 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K100FC484-3N
FPGAs (Field Programmable Gate Array) EP1K100FC484-3N
IC FPGA 333 I/O 484FBGA

IC FPGA 333 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081033-EP1K100FC484-3N 696-EP1K100FC484-3N 544-2368-ND EP1K100FC484-3N EP1K100FC484-3N EP1K100FC484-3N EP1K100FC484-3N EP1K100FC484-3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC484-3N 200MHz 2.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 200MHz CMOS Technology 2.5V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 257000 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Package Type Other; 484-FBGA (23x23) Other; FBGA Other; 484-BBGA Other; FBGA Other; 484-BBGA Other; 484-BBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data