Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC256-1 EP1K100FC256-1

Description
Manufacturer: Altera Win Source Part Number: 140737-EP1K100FC256- 1 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 140737-EP1K100FC256- 1 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC256-1 - 140737-EP1K100FC256-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC256-1
140737-EP1K100FC256-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC256-1 140737-EP1K100FC256-1
Manufacturer: Altera Win Source Part Number: 140737-EP1K100FC256- 1 Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 140737-EP1K100FC256-1
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1K100FC256-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1K100FC256-1
FPGA Programmable Logic Device 696-EP1K100FC256-1
IC FPGA 186 I/O 256FBGA Product overview: EP1K100FC256-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FC256-1 can be used for catalog matching and distributor lookup.

IC FPGA 186 I/O 256FBGA Product overview: EP1K100FC256-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K100FC256-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 4992 Cells 333.33MHz CMOS Technology 2.5V 256-Pin FBGA - EP1K100FC256-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 333.33MHz CMOS Technology 2.5V 256-Pin FBGA
EP1K100FC256-1
FPGA 4992 Cells 333.33MHz CMOS Technology 2.5V 256-Pin FBGA EP1K100FC256-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K100FC256-1 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K100FC256-1
FPGAs (Field Programmable Gate Array) EP1K100FC256-1
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC256-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K100FC256-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K100FC256-1
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 140737-EP1K100FC256-1 696-EP1K100FC256-1 EP1K100FC256-1 EP1K100FC256-1 EP1K100FC256-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K100FC256-1 FPGA Programmable Logic Device FPGA 4992 Cells 333.33MHz CMOS Technology 2.5V 256-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992
Package Type Other; 256-FBGA (17x17) Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data