Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C8N EP1C6T144C8N

Description
Manufacturer: Altera Win Source Part Number: 015382-EP1C6T144C8N Mounting: SMD (SMT) Number of I/O: 98 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Family Name: EP1C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A2F060M3E-1TQG144I; A3P125-TQG144I; A3P125-1TQ144; A3P060-TQ144I; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015382-EP1C6T144C8N Mounting: SMD (SMT) Number of I/O: 98 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Family Name: EP1C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A2F060M3E-1TQG144I; A3P125-TQG144I; A3P125-1TQ144; A3P060-TQ144I; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C8N - 015382-EP1C6T144C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C8N
015382-EP1C6T144C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C8N 015382-EP1C6T144C8N
Manufacturer: Altera Win Source Part Number: 015382-EP1C6T144C8N Mounting: SMD (SMT) Number of I/O: 98 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Family Name: EP1C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A2F060M3E-1TQG144I; A3P125-TQG144I; A3P125-1TQ144; A3P060-TQ144I; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015382-EP1C6T144C8N
Mounting: SMD (SMT)
Number of I/O: 98
Number of LABs/CLBs: 598
Number of Logic Elements/Cells: 5980
Total RAM Bits: 92160
Family Name: EP1C6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): A2F060M3E-1TQG144I; A3P125-TQG144I; A3P125-1TQ144; A3P060-TQ144I;
Introduction Date: February 22, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1817-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1817-ND
FPGAs (Field Programmable Gate Array) 544-1817-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Buy Now Datasheet
Singapore, Singapore
275MHz 1.5V FPGA Programmable Logic Device
696-EP1C6T144C8N
275MHz 1.5V FPGA Programmable Logic Device 696-EP1C6T144C8N
FPGA 5980 Cells, 275MHz, TQFP-144, 1.5V, 98 I/O Product overview: EP1C6T144C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6T144C8N can be used for catalog matching and distributor lookup.

FPGA 5980 Cells, 275MHz, TQFP-144, 1.5V, 98 I/O Product overview: EP1C6T144C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6T144C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C6T144C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C6T144C8N
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C6T144C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C6T144C8N
FPGAs (Field Programmable Gate Array) EP1C6T144C8N
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site Datasheet
FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP - EP1C6T144C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP
EP1C6T144C8N
FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP EP1C6T144C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C6T144C8N
Embedded - FPGAs (Field Programmable Gate Array) EP1C6T144C8N
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C6T144C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C6T144C8N
FPGAs (Field Programmable Gate Array) EP1C6T144C8N
Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015382-EP1C6T144C8N 544-1817-ND 696-EP1C6T144C8N EP1C6T144C8N EP1C6T144C8N EP1C6T144C8N EP1C6T144C8N EP1C6T144C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C8N FPGAs (Field Programmable Gate Array) 275MHz 1.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5980 5980 5980 5980
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Pins 144
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details