Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C7 EP1C6T144C7

Description
Manufacturer: Altera Win Source Part Number: 1172105-EP1C6T144C7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172105-EP1C6T144C7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C7 - 1172105-EP1C6T144C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C7
1172105-EP1C6T144C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C7 1172105-EP1C6T144C7
Manufacturer: Altera Win Source Part Number: 1172105-EP1C6T144C7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172105-EP1C6T144C7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1057-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1057-ND
FPGAs (Field Programmable Gate Array) 544-1057-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Buy Now Datasheet
Singapore, Singapore
320MHz FPGA Programmable Logic Device
696-EP1C6T144C7
320MHz FPGA Programmable Logic Device 696-EP1C6T144C7
Field Programmable Gate Array, 5980 CLBs, 320MHz, 5980-Cell, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EP1C6T144C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6T144C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 5980 CLBs, 320MHz, 5980-Cell, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EP1C6T144C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6T144C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C6T144C7
Embedded - FPGAs (Field Programmable Gate Array) EP1C6T144C7
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C6T144C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C6T144C7
FPGAs (Field Programmable Gate Array) EP1C6T144C7
Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 98 92160 5980 144-LQFP

Buy Now Datasheet
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP - EP1C6T144C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP
EP1C6T144C7
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP EP1C6T144C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C6T144C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C6T144C7
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172105-EP1C6T144C7 544-1057-ND 696-EP1C6T144C7 EP1C6T144C7 EP1C6T144C7 EP1C6T144C7 EP1C6T144C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6T144C7 FPGAs (Field Programmable Gate Array) 320MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Internal Frequency 320 MHz
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details