Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 EP1C6Q240C7

Description
Manufacturer: Altera Win Source Part Number: 1172102-EP1C6Q240C7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172102-EP1C6Q240C7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 - 1172102-EP1C6Q240C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C7
1172102-EP1C6Q240C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 1172102-EP1C6Q240C7
Manufacturer: Altera Win Source Part Number: 1172102-EP1C6Q240C7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172102-EP1C6Q240C7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1084-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1084-ND
FPGAs (Field Programmable Gate Array) 544-1084-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Buy Now Datasheet
320.1MHz 1.5V FPGA Programmable Logic Device - 696-EP1C6Q240C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320.1MHz 1.5V FPGA Programmable Logic Device
696-EP1C6Q240C7
320.1MHz 1.5V FPGA Programmable Logic Device 696-EP1C6Q240C7
FPGA Cyclone® Family 5980 Cells 320.1MHz 130nm Technology 1.5V 240-Pin PQFP Product overview: EP1C6Q240C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6Q240C7 can be used for catalog matching and distributor lookup.

FPGA Cyclone® Family 5980 Cells 320.1MHz 130nm Technology 1.5V 240-Pin PQFP Product overview: EP1C6Q240C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6Q240C7 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C6Q240C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C6Q240C7
IC FPGA 185 I/O 240QFP

IC FPGA 185 I/O 240QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C6Q240C7
Embedded - FPGAs (Field Programmable Gate Array) EP1C6Q240C7
IC FPGA 185 I/O 240QFP

IC FPGA 185 I/O 240QFP

Supplier's Site Datasheet
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP - EP1C6Q240C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP
EP1C6Q240C7
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP EP1C6Q240C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C6Q240C7
FPGAs (Field Programmable Gate Array) EP1C6Q240C7
IC FPGA 185 I/O 240QFP

IC FPGA 185 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C6Q240C7
FPGAs (Field Programmable Gate Array) EP1C6Q240C7
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172102-EP1C6Q240C7 544-1084-ND 696-EP1C6Q240C7 EP1C6Q240C7 EP1C6Q240C7 EP1C6Q240C7 EP1C6Q240C7 EP1C6Q240C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C7 FPGAs (Field Programmable Gate Array) 320.1MHz 1.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 240-BFQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP
Pins 240
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 320 MHz
User I/Os 185 pins 185 pins 185 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details