Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C6 EP1C6Q240C6

Description
Manufacturer: Altera Win Source Part Number: 081030-EP1C6Q240C6 Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081030-EP1C6Q240C6 Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C6 - 081030-EP1C6Q240C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C6
081030-EP1C6Q240C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C6 081030-EP1C6Q240C6
Manufacturer: Altera Win Source Part Number: 081030-EP1C6Q240C6 Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081030-EP1C6Q240C6
Mounting: SMD (SMT)
Number of I/O: 185
Number of LABs/CLBs: 598
Number of Logic Elements/Cells: 5980
Total RAM Bits: 92160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1083-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1083-ND
FPGAs (Field Programmable Gate Array) 544-1083-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Buy Now Datasheet
405MHz FPGA Programmable Logic Device - 696-EP1C6Q240C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
405MHz FPGA Programmable Logic Device
696-EP1C6Q240C6
405MHz FPGA Programmable Logic Device 696-EP1C6Q240C6
Field Programmable Gate Array, 5980 CLBs, 405MHz, 5980-Cell, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 PITCH, PLASTIC, QFP-240 Product overview: EP1C6Q240C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6Q240C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 5980 CLBs, 405MHz, 5980-Cell, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 PITCH, PLASTIC, QFP-240 Product overview: EP1C6Q240C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6Q240C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C6Q240C6
Embedded - FPGAs (Field Programmable Gate Array) EP1C6Q240C6
IC FPGA 185 I/O 240QFP

IC FPGA 185 I/O 240QFP

Supplier's Site Datasheet
FPGA 5980 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP - EP1C6Q240C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5980 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP
EP1C6Q240C6
FPGA 5980 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP EP1C6Q240C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C6Q240C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C6Q240C6
IC FPGA 185 I/O 240QFP

IC FPGA 185 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C6Q240C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C6Q240C6
FPGAs (Field Programmable Gate Array) EP1C6Q240C6
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 240-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081030-EP1C6Q240C6 544-1083-ND 696-EP1C6Q240C6 EP1C6Q240C6 EP1C6Q240C6 EP1C6Q240C6 EP1C6Q240C6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6Q240C6 FPGAs (Field Programmable Gate Array) 405MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 5980 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5980 5980 5980 5980
Package Type QFP; Other; 240-PQFP (32x32) Other; 240-BFQFP Other; PQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other Other; 1.425V ~ 1.575V
Pins 240
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details