Intel Corporation FPGAs (Field Programmable Gate Array) EP1C6F256I7N

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1810-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1810-ND
FPGAs (Field Programmable Gate Array) 544-1810-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256I7N - 015377-EP1C6F256I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256I7N
015377-EP1C6F256I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256I7N 015377-EP1C6F256I7N
Manufacturer: Altera Win Source Part Number: 015377-EP1C6F256I7N Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Family Name: EP1C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A2F200M3F-FGG256I; A3PE600-FG256ES; A2F200M3F-1FGG256; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015377-EP1C6F256I7N
Mounting: SMD (SMT)
Number of I/O: 185
Number of LABs/CLBs: 598
Number of Logic Elements/Cells: 5980
Total RAM Bits: 92160
Family Name: EP1C6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): A2F200M3F-FGG256I; A3PE600-FG256ES; A2F200M3F-1FGG256;
Introduction Date: February 22, 2005
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
250MHz 1.5V FPGA Programmable Logic Device - 696-EP1C6F256I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 1.5V FPGA Programmable Logic Device
696-EP1C6F256I7N
250MHz 1.5V FPGA Programmable Logic Device 696-EP1C6F256I7N
FPGA, 5980 Cells, 185 I/Os, 250MHz, FBGA-256, 1.5V Product overview: EP1C6F256I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6F256I7N can be used for catalog matching and distributor lookup.

FPGA, 5980 Cells, 185 I/Os, 250MHz, FBGA-256, 1.5V Product overview: EP1C6F256I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6F256I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C6F256I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C6F256I7N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C6F256I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C6F256I7N
FPGAs (Field Programmable Gate Array) EP1C6F256I7N
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C6F256I7N
Embedded - FPGAs (Field Programmable Gate Array) EP1C6F256I7N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA - EP1C6F256I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA
EP1C6F256I7N
FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA EP1C6F256I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C6F256I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C6F256I7N
FPGAs (Field Programmable Gate Array) EP1C6F256I7N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1810-ND 015377-EP1C6F256I7N 696-EP1C6F256I7N EP1C6F256I7N EP1C6F256I7N EP1C6F256I7N EP1C6F256I7N EP1C6F256I7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256I7N 250MHz 1.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 5980 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 5980 5980 5980 5980
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details