Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256C8N EP1C6F256C8N

Description
Manufacturer: Altera Win Source Part Number: 015376-EP1C6F256C8N Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Family Name: EP1C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A2F500M3G-1FGG256IX3 ; A2F200M3F-1FGG256; A2F200M3F-1FGG256I; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015376-EP1C6F256C8N Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Family Name: EP1C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A2F500M3G-1FGG256IX3 ; A2F200M3F-1FGG256; A2F200M3F-1FGG256I; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256C8N - 015376-EP1C6F256C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256C8N
015376-EP1C6F256C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256C8N 015376-EP1C6F256C8N
Manufacturer: Altera Win Source Part Number: 015376-EP1C6F256C8N Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 598 Number of Logic Elements/Cells: 5980 Total RAM Bits: 92160 Family Name: EP1C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A2F500M3G-1FGG256IX3 ; A2F200M3F-1FGG256; A2F200M3F-1FGG256I; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015376-EP1C6F256C8N
Mounting: SMD (SMT)
Number of I/O: 185
Number of LABs/CLBs: 598
Number of Logic Elements/Cells: 5980
Total RAM Bits: 92160
Family Name: EP1C6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): A2F500M3G-1FGG256IX3; A2F200M3F-1FGG256; A2F200M3F-1FGG256I;
Introduction Date: February 22, 2005
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
275MHz FPGA Programmable Logic Device - 696-EP1C6F256C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
275MHz FPGA Programmable Logic Device
696-EP1C6F256C8N
275MHz FPGA Programmable Logic Device 696-EP1C6F256C8N
Field Programmable Gate Array, 5980 CLBs, 275MHz, 5980-Cell, CMOS, PBGA256, 17 X 17 MM, 1.00 MM PITCH, FBGA-256 Product overview: EP1C6F256C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6F256C8N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 5980 CLBs, 275MHz, 5980-Cell, CMOS, PBGA256, 17 X 17 MM, 1.00 MM PITCH, FBGA-256 Product overview: EP1C6F256C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C6F256C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1809-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1809-ND
FPGAs (Field Programmable Gate Array) 544-1809-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Buy Now Datasheet
FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA - EP1C6F256C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA
EP1C6F256C8N
FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA EP1C6F256C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C6F256C8N
Embedded - FPGAs (Field Programmable Gate Array) EP1C6F256C8N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C6F256C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C6F256C8N
FPGAs (Field Programmable Gate Array) EP1C6F256C8N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C6F256C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C6F256C8N
FPGAs (Field Programmable Gate Array) EP1C6F256C8N
Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 92160 5980 256-BGA

Buy Now Datasheet
ALTERA EP1C6F256C8N IC, CYCLONE FPGA 5980, SMD, 1C6F256 - 2936-EP1C6F256C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP1C6F256C8N IC, CYCLONE FPGA 5980, SMD, 1C6F256
2936-EP1C6F256C8N
ALTERA EP1C6F256C8N IC, CYCLONE FPGA 5980, SMD, 1C6F256 2936-EP1C6F256C8N
ALTERA EP1C6F256C8N IC, CYCLONE FPGA 5980, SMD, 1C6F256

ALTERA EP1C6F256C8N IC, CYCLONE FPGA 5980, SMD, 1C6F256

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C6F256C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C6F256C8N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015376-EP1C6F256C8N 696-EP1C6F256C8N 544-1809-ND EP1C6F256C8N EP1C6F256C8N EP1C6F256C8N EP1C6F256C8N 2936-EP1C6F256C8N EP1C6F256C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C6F256C8N 275MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 5980 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) ALTERA EP1C6F256C8N IC, CYCLONE FPGA 5980, SMD, 1C6F256 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5980 5980 5980 5980 5980
Package Type Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA Other; FBGA Other; 256-BGA Other; 256-BGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.5V Other
Internal Frequency 250 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details