Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400I7 EP1C4F400I7

Description
Manufacturer: Altera Win Source Part Number: 1172100-EP1C4F400I7 Manufacturer Homepage: www.altera.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172100-EP1C4F400I7 Manufacturer Homepage: www.altera.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400I7 - 1172100-EP1C4F400I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400I7
1172100-EP1C4F400I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400I7 1172100-EP1C4F400I7
Manufacturer: Altera Win Source Part Number: 1172100-EP1C4F400I7 Manufacturer Homepage: www.altera.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172100-EP1C4F400I7
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
320MHz FPGA Programmable Logic Device - 696-EP1C4F400I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHz FPGA Programmable Logic Device
696-EP1C4F400I7
320MHz FPGA Programmable Logic Device 696-EP1C4F400I7
Field Programmable Gate Array, 4000 CLBs, 320MHz, 4000-Cell, CMOS, PBGA400, 21 X 21 MM, 1.00 MM PITCH, FBGA-400 Product overview: EP1C4F400I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F400I7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4000 CLBs, 320MHz, 4000-Cell, CMOS, PBGA400, 21 X 21 MM, 1.00 MM PITCH, FBGA-400 Product overview: EP1C4F400I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F400I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2080-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2080-ND
FPGAs (Field Programmable Gate Array) 544-2080-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Buy Now Datasheet
FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA - EP1C4F400I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA
EP1C4F400I7
FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA EP1C4F400I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F400I7
Embedded - FPGAs (Field Programmable Gate Array) EP1C4F400I7
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C4F400I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C4F400I7
FPGAs (Field Programmable Gate Array) EP1C4F400I7
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F400I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C4F400I7
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C4F400I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C4F400I7
FPGAs (Field Programmable Gate Array) EP1C4F400I7
Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172100-EP1C4F400I7 696-EP1C4F400I7 544-2080-ND EP1C4F400I7 EP1C4F400I7 EP1C4F400I7 EP1C4F400I7 EP1C4F400I7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400I7 320MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 4000 4000 4000
Package Type Other; FBGA Other; 400-BGA Other; FBGA Other; 400-BGA Other; 400-BGA
Internal Frequency 250 MHz
User I/Os 301 pins 301 pins 301 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details