Intel Corporation FPGAs (Field Programmable Gate Array) EP1C4F400C8

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1055-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1055-ND
FPGAs (Field Programmable Gate Array) 544-1055-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1C4F400C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1C4F400C8
FPGA Programmable Logic Device 696-EP1C4F400C8
FPGA - Field Programmable Gate Array FPGA - Cyclone I 400 LABs 301 IOs Product overview: EP1C4F400C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F400C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Cyclone I 400 LABs 301 IOs Product overview: EP1C4F400C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F400C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400C8 - 081027-EP1C4F400C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400C8
081027-EP1C4F400C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400C8 081027-EP1C4F400C8
Manufacturer: Altera Win Source Part Number: 081027-EP1C4F400C8 Mounting: SMD (SMT) Number of I/O: 301 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 081027-EP1C4F400C8
Mounting: SMD (SMT)
Number of I/O: 301
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 4000
Total RAM Bits: 78336
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F400C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C4F400C8
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C4F400C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C4F400C8
FPGAs (Field Programmable Gate Array) EP1C4F400C8
Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 78336 4000 400-BGA

Buy Now Datasheet
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA - EP1C4F400C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA
EP1C4F400C8
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA EP1C4F400C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1055-ND 696-EP1C4F400C8 081027-EP1C4F400C8 EP1C4F400C8 EP1C4F400C8 EP1C4F400C8
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F400C8 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA
Package Type Other; 400-BGA Other; Tray Other; 400-FBGA (21x21) Other; 400-BGA Other; FBGA
Pins 400
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 250 MHz
User I/Os 301 pins 301 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details