Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324I7N EP1C4F324I7N

Description
Manufacturer: Altera Win Source Part Number: 015371-EP1C4F324I7N Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Family Name: EP1C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015371-EP1C4F324I7N Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Family Name: EP1C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324I7N - 015371-EP1C4F324I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324I7N
015371-EP1C4F324I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324I7N 015371-EP1C4F324I7N
Manufacturer: Altera Win Source Part Number: 015371-EP1C4F324I7N Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Family Name: EP1C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015371-EP1C4F324I7N
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 4000
Total RAM Bits: 78336
Family Name: EP1C4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324;
Introduction Date: February 22, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1C4F324I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1C4F324I7N
FPGA Programmable Logic Device 696-EP1C4F324I7N
Field Programmable Gate Array, 442 CLBs, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1 MM PITCH, FBGA-324 Product overview: EP1C4F324I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324I7N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 442 CLBs, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1 MM PITCH, FBGA-324 Product overview: EP1C4F324I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C4F324I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1C4F324I7N-ND
FPGAs (Field Programmable Gate Array) EP1C4F324I7N-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324I7N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site
FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C4F324I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C4F324I7N
FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C4F324I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324I7N
Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324I7N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C4F324I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C4F324I7N
FPGAs (Field Programmable Gate Array) EP1C4F324I7N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C4F324I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C4F324I7N
FPGAs (Field Programmable Gate Array) EP1C4F324I7N
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015371-EP1C4F324I7N 696-EP1C4F324I7N EP1C4F324I7N-ND EP1C4F324I7N EP1C4F324I7N EP1C4F324I7N EP1C4F324I7N EP1C4F324I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324I7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 4000 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 4000 4000 4000 4000
Package Type Other; 324-FBGA (19x19) Other; FBGA Other; 324-BGA Other; FBGA Other; 324-BGA Other; 324-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Internal Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details