Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8N EP1C4F324C8N

Description
Manufacturer: Altera Win Source Part Number: 015370-EP1C4F324C8N Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Family Name: EP1C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015370-EP1C4F324C8N Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Family Name: EP1C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8N - 015370-EP1C4F324C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8N
015370-EP1C4F324C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8N 015370-EP1C4F324C8N
Manufacturer: Altera Win Source Part Number: 015370-EP1C4F324C8N Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Family Name: EP1C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015370-EP1C4F324C8N
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 4000
Total RAM Bits: 78336
Family Name: EP1C4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): M1A3P600L-1FG324I; M1A3P600L-FGG324; M1A3PE3000L-1FG324;
Introduction Date: February 22, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1804-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1804-ND
FPGAs (Field Programmable Gate Array) 544-1804-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1C4F324C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1C4F324C8N
FPGA Programmable Logic Device 696-EP1C4F324C8N
Field Programmable Gate Array, 442 CLBs, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1 MM PITCH, FBGA-324 Product overview: EP1C4F324C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324C8N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 442 CLBs, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1 MM PITCH, FBGA-324 Product overview: EP1C4F324C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cyclone Fpga 4K, 1C4F324, Fbga-324; No. Of Logic Blocks Altera - 58M5890 - Newark, An Avnet Company
Chicago, IL, United States
Cyclone Fpga 4K, 1C4F324, Fbga-324; No. Of Logic Blocks Altera
58M5890
Cyclone Fpga 4K, 1C4F324, Fbga-324; No. Of Logic Blocks Altera 58M5890
CYCLONE FPGA 4K, 1C4F324, FBGA-324; No. of Logic Blocks:400; No. of Macrocells:4000; FPGA Family:Cyclone; Logic Case Style:BGA; No. of Pins:324Pins; No. of Speed Grades:8; Total RAM Bits:78336Kbit; No. of I/O s:249I/O s; Clock RoHS Compliant: Yes

CYCLONE FPGA 4K, 1C4F324, FBGA-324; No. of Logic Blocks:400; No. of Macrocells:4000; FPGA Family:Cyclone; Logic Case Style:BGA; No. of Pins:324Pins; No. of Speed Grades:8; Total RAM Bits:78336Kbit; No. of I/O s:249I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324C8N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324C8N
Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324C8N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C4F324C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C4F324C8N
FPGAs (Field Programmable Gate Array) EP1C4F324C8N
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet
ALTERA - EP1C4F324C8N - CYCLONE FPGA 4K, 1C4F324, FBGA-324 - 386-EP1C4F324C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA - EP1C4F324C8N - CYCLONE FPGA 4K, 1C4F324, FBGA-324
386-EP1C4F324C8N
ALTERA - EP1C4F324C8N - CYCLONE FPGA 4K, 1C4F324, FBGA-324 386-EP1C4F324C8N
ALTERA - EP1C4F324C8N - CYCLONE FPGA 4K, 1C4F324, FBGA-324

ALTERA - EP1C4F324C8N - CYCLONE FPGA 4K, 1C4F324, FBGA-324

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C4F324C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C4F324C8N
FPGAs (Field Programmable Gate Array) EP1C4F324C8N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C4F324C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C4F324C8N
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C4F324C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015370-EP1C4F324C8N 544-1804-ND 696-EP1C4F324C8N 58M5890 EP1C4F324C8N EP1C4F324C8N EP1C4F324C8N 386-EP1C4F324C8N EP1C4F324C8N EP1C4F324C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Cyclone Fpga 4K, 1C4F324, Fbga-324; No. Of Logic Blocks Altera Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) ALTERA - EP1C4F324C8N - CYCLONE FPGA 4K, 1C4F324, FBGA-324 FPGAs (Field Programmable Gate Array) FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
Logic Cells / Logic Blocks 4000 4000 400 4000 4000 4000
Package Type Other; 324-FBGA (19x19) Other; 324-BGA Other; FBGA Other; BGA Other; 324-BGA Other; 324-BGA Other; 324-BGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V
Pins 324 324
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details