Intel Corporation FPGAs (Field Programmable Gate Array) EP1C4F324C8

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1044-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1044-ND
FPGAs (Field Programmable Gate Array) 544-1044-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8 - 085040-EP1C4F324C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8
085040-EP1C4F324C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8 085040-EP1C4F324C8
Manufacturer: Altera Win Source Part Number: 085040-EP1C4F324C8 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Family Name: EP1C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A3P250L-FGG324; A3P250L-1FGG324YI; A3P1000L-1FG324YI; A3P1000L-1FG324; Introduction Date: March 10, 2003 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 085040-EP1C4F324C8
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 4000
Total RAM Bits: 78336
Family Name: EP1C4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): A3P250L-FGG324; A3P250L-1FGG324YI; A3P1000L-1FG324YI; A3P1000L-1FG324;
Introduction Date: March 10, 2003
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
275MHz FPGA Programmable Logic Device - 696-EP1C4F324C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
275MHz FPGA Programmable Logic Device
696-EP1C4F324C8
275MHz FPGA Programmable Logic Device 696-EP1C4F324C8
Field Programmable Gate Array, 4000 CLBs, 275MHz, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C4F324C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324C8 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4000 CLBs, 275MHz, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C4F324C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C4F324C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C4F324C8
FPGAs (Field Programmable Gate Array) EP1C4F324C8
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324C8
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C4F324C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C4F324C8
FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C4F324C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324C8
Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324C8
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1044-ND 085040-EP1C4F324C8 696-EP1C4F324C8 EP1C4F324C8 EP1C4F324C8 EP1C4F324C8 EP1C4F324C8
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C8 275MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 4000 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-BGA Other; 324-FBGA (19x19) Other; FBGA Other; 324-BGA Other; FBGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 4000 4000 4000 4000
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data