Intel Corporation FPGAs (Field Programmable Gate Array) EP1C4F324C6

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1042-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1042-ND
FPGAs (Field Programmable Gate Array) 544-1042-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet
405MHz FPGA Programmable Logic Device - 696-EP1C4F324C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
405MHz FPGA Programmable Logic Device
696-EP1C4F324C6
405MHz FPGA Programmable Logic Device 696-EP1C4F324C6
Field Programmable Gate Array, 4000 CLBs, 405MHz, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C4F324C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4000 CLBs, 405MHz, 4000-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C4F324C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C4F324C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C6 - 081026-EP1C4F324C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C6
081026-EP1C4F324C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C6 081026-EP1C4F324C6
Manufacturer: Altera Win Source Part Number: 081026-EP1C4F324C6 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 4000 Total RAM Bits: 78336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081026-EP1C4F324C6
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 4000
Total RAM Bits: 78336
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324C6
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C4F324C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C4F324C6
FPGAs (Field Programmable Gate Array) EP1C4F324C6
Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 78336 4000 324-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C4F324C6
Embedded - FPGAs (Field Programmable Gate Array) EP1C4F324C6
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
FPGA 4000 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C4F324C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4000 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C4F324C6
FPGA 4000 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C4F324C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C4F324C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C4F324C6
FPGAs (Field Programmable Gate Array) EP1C4F324C6
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1042-ND 696-EP1C4F324C6 081026-EP1C4F324C6 EP1C4F324C6 EP1C4F324C6 EP1C4F324C6 EP1C4F324C6 EP1C4F324C6
Product Name FPGAs (Field Programmable Gate Array) 405MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C4F324C6 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4000 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 324-BGA Other; FBGA Other; 324-FBGA (19x19) Other; 324-BGA Other; FBGA Other; 324-BGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 4000 4000 4000 4000
Internal Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details