IC FPGA 104 I/O 144TQFP Product overview: EP1C3T144C8NGA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8NGA can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 714170-EP1C3T144C8NG
Mounting Style: SMD
Number of LABs/CLBs: 291
Number of Logic Elements/Cells: 2910
Total RAM Bits: 59904
Categories: Integrated Circuits
Supplier Device Package: 144-TQFP (20x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 104
Supply Voltage (V): 1.425V ~ 1.575V
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
IC FPGA 104 I/O 144TQFP
IC FPGA 104 I/O 144TQFP
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1C3T144C8NGA | 714170-EP1C3T144C8NGA | EP1C3T144C8NGA-ND | EP1C3T144C8NGA | EP1C3T144C8NGA | EP1C3T144C8NGA |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8NGA | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2910 | 2910 | 2910 | 2910 | ||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | ||
| User I/Os | 104 pins | 104 pins | 104 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |