Intel Corporation FPGAs (Field Programmable Gate Array) EP1C3T144C8N

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1801-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1801-ND
FPGAs (Field Programmable Gate Array) 544-1801-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8N - 015366-EP1C3T144C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8N
015366-EP1C3T144C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8N 015366-EP1C3T144C8N
Manufacturer: Altera Win Source Part Number: 015366-EP1C3T144C8N Mounting: SMD (SMT) Number of I/O: 104 Number of LABs/CLBs: 291 Number of Logic Elements/Cells: 2910 Total RAM Bits: 59904 Family Name: EP1C3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A3P060-1TQ144I; A3P125-1TQ144I; A3P060-2TQ144; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015366-EP1C3T144C8N
Mounting: SMD (SMT)
Number of I/O: 104
Number of LABs/CLBs: 291
Number of Logic Elements/Cells: 2910
Total RAM Bits: 59904
Family Name: EP1C3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): A3P060-1TQ144I; A3P125-1TQ144I; A3P060-2TQ144;
Introduction Date: February 22, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 275MHz 1.5V FPGA Programmable Logic Device
696-EP1C3T144C8N
SMD 275MHz 1.5V FPGA Programmable Logic Device 696-EP1C3T144C8N
FPGA 2910 Cells 275MHz TQFP-144 1.5V SMD Product overview: EP1C3T144C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8N can be used for catalog matching and distributor lookup.

FPGA 2910 Cells 275MHz TQFP-144 1.5V SMD Product overview: EP1C3T144C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP - EP1C3T144C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP
EP1C3T144C8N
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP EP1C3T144C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C3T144C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C3T144C8N
FPGAs (Field Programmable Gate Array) EP1C3T144C8N
IC FPGA 104 I/O 144TQFP

IC FPGA 104 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C3T144C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C3T144C8N
FPGAs (Field Programmable Gate Array) EP1C3T144C8N
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T144C8N
Embedded - FPGAs (Field Programmable Gate Array) EP1C3T144C8N
IC FPGA 104 I/O 144TQFP

IC FPGA 104 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T144C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C3T144C8N
IC FPGA 104 I/O 144TQFP

IC FPGA 104 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1801-ND 015366-EP1C3T144C8N 696-EP1C3T144C8N EP1C3T144C8N EP1C3T144C8N EP1C3T144C8N EP1C3T144C8N EP1C3T144C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8N SMD 275MHz 1.5V FPGA Programmable Logic Device FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) Other; TQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2910 2910 2910 2910
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details