Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
Win Source Part Number: 1199891-EP1C3T144C8G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone®
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 104
Number of LABs/CLBs: 291
Number of Logic Elements/Cells: 2910
Total RAM Bits: 59904
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 968962
Product Status: Obsolete
IC FPGA 104 I/O 144TQFP Product overview: EP1C3T144C8GA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8GA can be used for catalog matching and distributor lookup.
IC FPGA 104 I/O 144TQFP
IC FPGA 104 I/O 144TQFP
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1C3T144C8GA-ND | 1199891-EP1C3T144C8GA | 696-EP1C3T144C8GA | EP1C3T144C8GA | EP1C3T144C8GA | EP1C3T144C8GA |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 2910 | 2910 | 2910 | 2910 |