Intel Corporation 275MHz FPGA Programmable Logic Device EP1C3T144C8

Description
Field Programmable Gate Array, 2910 CLBs, 275MHz, 2910-Cell, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EP1C3T144C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 2910 CLBs, 275MHz, 2910-Cell, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EP1C3T144C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
275MHz FPGA Programmable Logic Device
696-EP1C3T144C8
275MHz FPGA Programmable Logic Device 696-EP1C3T144C8
Field Programmable Gate Array, 2910 CLBs, 275MHz, 2910-Cell, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EP1C3T144C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2910 CLBs, 275MHz, 2910-Cell, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EP1C3T144C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1052-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1052-ND
FPGAs (Field Programmable Gate Array) 544-1052-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8 - 081025-EP1C3T144C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8
081025-EP1C3T144C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8 081025-EP1C3T144C8
Manufacturer: Altera Win Source Part Number: 081025-EP1C3T144C8 Mounting: SMD (SMT) Number of I/O: 104 Number of LABs/CLBs: 291 Number of Logic Elements/Cells: 2910 Total RAM Bits: 59904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081025-EP1C3T144C8
Mounting: SMD (SMT)
Number of I/O: 104
Number of LABs/CLBs: 291
Number of Logic Elements/Cells: 2910
Total RAM Bits: 59904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP - EP1C3T144C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP
EP1C3T144C8
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP EP1C3T144C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C3T144C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C3T144C8
FPGAs (Field Programmable Gate Array) EP1C3T144C8
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T144C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C3T144C8
IC FPGA 104 I/O 144TQFP

IC FPGA 104 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T144C8
Embedded - FPGAs (Field Programmable Gate Array) EP1C3T144C8
IC FPGA 104 I/O 144TQFP

IC FPGA 104 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1C3T144C8 544-1052-ND 081025-EP1C3T144C8 EP1C3T144C8 EP1C3T144C8 EP1C3T144C8 EP1C3T144C8
Product Name 275MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144C8 FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2910 2910 2910 2910
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) TQFP; Other; TQFP QFP; Other; 144-LQFP
Internal Frequency 250 MHz
User I/Os 104 pins 104 pins 104 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Specs
Package Type Other; 600-BGA (45x45)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details