Intel Corporation 275.03MHz 1.5V FPGA Programmable Logic Device EP1C3T100C8

Description
FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP Product overview: EP1C3T100C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275.03MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275.03MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP Product overview: EP1C3T100C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275.03MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275.03MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
275.03MHz 1.5V FPGA Programmable Logic Device - 696-EP1C3T100C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
275.03MHz 1.5V FPGA Programmable Logic Device
696-EP1C3T100C8
275.03MHz 1.5V FPGA Programmable Logic Device 696-EP1C3T100C8
FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP Product overview: EP1C3T100C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275.03MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275.03MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C8 can be used for catalog matching and distributor lookup.

FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP Product overview: EP1C3T100C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275.03MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275.03MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C8 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 544-1016-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1016-ND
FPGAs (Field Programmable Gate Array) 544-1016-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8 - 083315-EP1C3T100C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8
083315-EP1C3T100C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8 083315-EP1C3T100C8
Manufacturer: Altera Win Source Part Number: 083315-EP1C3T100C8 Mounting: SMD (SMT) Number of I/O: 65 Number of LABs/CLBs: 291 Number of Logic Elements/Cells: 2910 Total RAM Bits: 59904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083315-EP1C3T100C8
Mounting: SMD (SMT)
Number of I/O: 65
Number of LABs/CLBs: 291
Number of Logic Elements/Cells: 2910
Total RAM Bits: 59904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T100C8
Embedded - FPGAs (Field Programmable Gate Array) EP1C3T100C8
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C3T100C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C3T100C8
FPGAs (Field Programmable Gate Array) EP1C3T100C8
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T100C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C3T100C8
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C3T100C8 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C3T100C8
FPGAs (Field Programmable Gate Array) EP1C3T100C8
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site Datasheet
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP - EP1C3T100C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP
EP1C3T100C8
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP EP1C3T100C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1C3T100C8 544-1016-ND 083315-EP1C3T100C8 EP1C3T100C8 EP1C3T100C8 EP1C3T100C8 EP1C3T100C8 EP1C3T100C8
Product Name 275.03MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP
Internal Frequency 275 MHz
User I/Os 65 pins 65 pins 65 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR SDRAM|FCRAM
External Clocks 8
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details