Intel Corporation FPGAs (Field Programmable Gate Array) EP1C3T100C7

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1015-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1015-ND
FPGAs (Field Programmable Gate Array) 544-1015-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Buy Now Datasheet
Singapore, Singapore
320MHz FPGA Programmable Logic Device
696-EP1C3T100C7
320MHz FPGA Programmable Logic Device 696-EP1C3T100C7
Field Programmable Gate Array, 2910 CLBs, 320MHz, 2910-Cell, CMOS, PQFP100, 16 X 16 MM, 0.50 MM PITCH, TQFP-100 Product overview: EP1C3T100C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2910 CLBs, 320MHz, 2910-Cell, CMOS, PQFP100, 16 X 16 MM, 0.50 MM PITCH, TQFP-100 Product overview: EP1C3T100C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C7 - 1172095-EP1C3T100C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C7
1172095-EP1C3T100C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C7 1172095-EP1C3T100C7
Manufacturer: Altera Win Source Part Number: 1172095-EP1C3T100C7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172095-EP1C3T100C7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T100C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C3T100C7
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C3T100C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C3T100C7
FPGAs (Field Programmable Gate Array) EP1C3T100C7
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T100C7
Embedded - FPGAs (Field Programmable Gate Array) EP1C3T100C7
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C3T100C7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C3T100C7
FPGAs (Field Programmable Gate Array) EP1C3T100C7
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site Datasheet
FPGA 2910 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP - EP1C3T100C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2910 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP
EP1C3T100C7
FPGA 2910 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP EP1C3T100C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1015-ND 696-EP1C3T100C7 1172095-EP1C3T100C7 EP1C3T100C7 EP1C3T100C7 EP1C3T100C7 EP1C3T100C7 EP1C3T100C7
Product Name FPGAs (Field Programmable Gate Array) 320MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C7 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2910 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP
Package Type TQFP; Other; 100-TQFP Other; TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP TQFP; Other; TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2910 2910 2910
Internal Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details