Intel Corporation FPGAs (Field Programmable Gate Array) EP1C20F400I7N

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1C20F400I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1C20F400I7N-ND
FPGAs (Field Programmable Gate Array) EP1C20F400I7N-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1C20F400I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1C20F400I7N
FPGA Programmable Logic Device 696-EP1C20F400I7N
Field Programmable Gate Array, 2048 CLBs, 20060-Cell, CMOS, PBGA400, 21 X 21 MM, 1 MM PITCH, FBGA-400 Product overview: EP1C20F400I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F400I7N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2048 CLBs, 20060-Cell, CMOS, PBGA400, 21 X 21 MM, 1 MM PITCH, FBGA-400 Product overview: EP1C20F400I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F400I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7N - 081020-EP1C20F400I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7N
081020-EP1C20F400I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7N 081020-EP1C20F400I7N
Manufacturer: Altera Win Source Part Number: 081020-EP1C20F400I7N Mounting: SMD (SMT) Number of I/O: 301 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Family Name: EP1C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XA3S1200E-4FGG400I; XA3S700A-4FGG400I; XC3S400AN-5FG400C; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081020-EP1C20F400I7N
Mounting: SMD (SMT)
Number of I/O: 301
Number of LABs/CLBs: 2006
Number of Logic Elements/Cells: 20060
Total RAM Bits: 294912
Family Name: EP1C20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XA3S1200E-4FGG400I; XA3S700A-4FGG400I; XC3S400AN-5FG400C;
Introduction Date: February 22, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F400I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C20F400I7N
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C20F400I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C20F400I7N
FPGAs (Field Programmable Gate Array) EP1C20F400I7N
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C20F400I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C20F400I7N
FPGAs (Field Programmable Gate Array) EP1C20F400I7N
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F400I7N
Embedded - FPGAs (Field Programmable Gate Array) EP1C20F400I7N
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site Datasheet
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA - EP1C20F400I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA
EP1C20F400I7N
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA EP1C20F400I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1C20F400I7N-ND 696-EP1C20F400I7N 081020-EP1C20F400I7N EP1C20F400I7N EP1C20F400I7N EP1C20F400I7N EP1C20F400I7N EP1C20F400I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA
Package Type Other; 400-BGA Other; FBGA Other; 400-FBGA (21x21) Other; 400-BGA Other; 400-BGA Other; FBGA
Pins 400
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 20060 20060 20060 20060
Internal Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details