Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7 EP1C20F400I7

Description
Manufacturer: Altera Win Source Part Number: 015363-EP1C20F400I7 Mounting: SMD (SMT) Number of I/O: 301 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015363-EP1C20F400I7 Mounting: SMD (SMT) Number of I/O: 301 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7 - 015363-EP1C20F400I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7
015363-EP1C20F400I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7 015363-EP1C20F400I7
Manufacturer: Altera Win Source Part Number: 015363-EP1C20F400I7 Mounting: SMD (SMT) Number of I/O: 301 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015363-EP1C20F400I7
Mounting: SMD (SMT)
Number of I/O: 301
Number of LABs/CLBs: 2006
Number of Logic Elements/Cells: 20060
Total RAM Bits: 294912
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
320MHz FPGA Programmable Logic Device - 696-EP1C20F400I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHz FPGA Programmable Logic Device
696-EP1C20F400I7
320MHz FPGA Programmable Logic Device 696-EP1C20F400I7
Field Programmable Gate Array, 20060 CLBs, 320MHz, 20060-Cell, CMOS, PBGA400, 21 X 21 MM, 1.00 MM PITCH, FBGA-400 Product overview: EP1C20F400I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F400I7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 20060 CLBs, 320MHz, 20060-Cell, CMOS, PBGA400, 21 X 21 MM, 1.00 MM PITCH, FBGA-400 Product overview: EP1C20F400I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F400I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1049-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1049-ND
FPGAs (Field Programmable Gate Array) 544-1049-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1C20F400I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C20F400I7
FPGAs (Field Programmable Gate Array) EP1C20F400I7
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F400I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C20F400I7
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C20F400I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C20F400I7
FPGAs (Field Programmable Gate Array) EP1C20F400I7
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F400I7
Embedded - FPGAs (Field Programmable Gate Array) EP1C20F400I7
IC FPGA 301 I/O 400FBGA

IC FPGA 301 I/O 400FBGA

Supplier's Site Datasheet
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA - EP1C20F400I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA
EP1C20F400I7
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA EP1C20F400I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015363-EP1C20F400I7 696-EP1C20F400I7 544-1049-ND EP1C20F400I7 EP1C20F400I7 EP1C20F400I7 EP1C20F400I7 EP1C20F400I7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400I7 320MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA
Logic Cells / Logic Blocks 20060 20060 20060 20060
Package Type Other; 400-FBGA (21x21) Other; FBGA Other; 400-BGA Other; 400-BGA Other; 400-BGA Other; FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V
Internal Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820WM883B-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details