Field Programmable Gate Array, 20060 CLBs, 405MHz, 20060-Cell, CMOS, PBGA400, 21 X 21 MM, 1.00 MM PITCH, FBGA-400 Product overview: EP1C20F400C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F400C6 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 1172092-EP1C20F400C6
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA
IC FPGA 301 I/O 400FBGA
Cyclone® Field Programmable Gate Array (FPGA) IC 301 294912 20060 400-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 301 I/O 400FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1C20F400C6 | 1172092-EP1C20F400C6 | 544-1046-ND | EP1C20F400C6 | EP1C20F400C6 | EP1C20F400C6 | EP1C20F400C6 |
| Product Name | 405MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F400C6 | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 20060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 400-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 20060 | 20060 | 20060 | ||||
| Package Type | Other; FBGA | Other; 400-BGA | Other; 400-BGA | Other; FBGA | |||
| Internal Frequency | 250 MHz | ||||||
| User I/Os | 301 pins | 301 pins | 301 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |