Intel Corporation 320.1MHz 1.5V FPGA Programmable Logic Device EP1C20F324I7

Description
FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA Product overview: EP1C20F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA Product overview: EP1C20F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320.1MHz 1.5V FPGA Programmable Logic Device - 696-EP1C20F324I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320.1MHz 1.5V FPGA Programmable Logic Device
696-EP1C20F324I7
320.1MHz 1.5V FPGA Programmable Logic Device 696-EP1C20F324I7
FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA Product overview: EP1C20F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324I7 can be used for catalog matching and distributor lookup.

FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA Product overview: EP1C20F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324I7 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324I7 - 084617-EP1C20F324I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324I7
084617-EP1C20F324I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324I7 084617-EP1C20F324I7
Manufacturer: Altera Win Source Part Number: 084617-EP1C20F324I7 Mounting: SMD (SMT) Number of I/O: 233 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Family Name: EP1C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1A3P250L-FGG324; M1A3P600L-FGG324; M1A3P600L-1FGG324; Introduction Date: September 06, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084617-EP1C20F324I7
Mounting: SMD (SMT)
Number of I/O: 233
Number of LABs/CLBs: 2006
Number of Logic Elements/Cells: 20060
Total RAM Bits: 294912
Family Name: EP1C20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): M1A3P250L-FGG324; M1A3P600L-FGG324; M1A3P600L-1FGG324;
Introduction Date: September 06, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1041-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1041-ND
FPGAs (Field Programmable Gate Array) 544-1041-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Buy Now Datasheet
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C20F324I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C20F324I7
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C20F324I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F324I7
Embedded - FPGAs (Field Programmable Gate Array) EP1C20F324I7
IC FPGA 233 I/O 324FBGA

IC FPGA 233 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F324I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C20F324I7
IC FPGA 233 I/O 324FBGA

IC FPGA 233 I/O 324FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C20F324I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C20F324I7
FPGAs (Field Programmable Gate Array) EP1C20F324I7
Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Buy Now Datasheet
FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA - 386-EP1C20F324I7 - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA
386-EP1C20F324I7
FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA 386-EP1C20F324I7
FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA

FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1C20F324I7 084617-EP1C20F324I7 544-1041-ND EP1C20F324I7 EP1C20F324I7 EP1C20F324I7 EP1C20F324I7 386-EP1C20F324I7
Product Name 320.1MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324I7 FPGAs (Field Programmable Gate Array) FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Cyclone® Family 20060 Cells 320.1MHz 130nm Technology 1.5V 324-Pin FBGA
Internal Frequency 320 MHz 320 MHz
User I/Os 233 pins 233 pins 233 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR SDRAM|FCRAM
External Clocks 8
Unlock Full Specs
to access all available technical data