Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C6N EP1C20F324C6N

Description
Manufacturer: Altera Win Source Part Number: 142457-EP1C20F324C6N Mounting: SMD (SMT) Number of I/O: 233 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 142457-EP1C20F324C6N Mounting: SMD (SMT) Number of I/O: 233 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C6N - 142457-EP1C20F324C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C6N
142457-EP1C20F324C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C6N 142457-EP1C20F324C6N
Manufacturer: Altera Win Source Part Number: 142457-EP1C20F324C6N Mounting: SMD (SMT) Number of I/O: 233 Number of LABs/CLBs: 2006 Number of Logic Elements/Cells: 20060 Total RAM Bits: 294912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 142457-EP1C20F324C6N
Mounting: SMD (SMT)
Number of I/O: 233
Number of LABs/CLBs: 2006
Number of Logic Elements/Cells: 20060
Total RAM Bits: 294912
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
405MHz FPGA Programmable Logic Device - 696-EP1C20F324C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
405MHz FPGA Programmable Logic Device
696-EP1C20F324C6N
405MHz FPGA Programmable Logic Device 696-EP1C20F324C6N
Field Programmable Gate Array, 20060 CLBs, 405MHz, 20060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C20F324C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 20060 CLBs, 405MHz, 20060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C20F324C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1797-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1797-ND
FPGAs (Field Programmable Gate Array) 544-1797-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1C20F324C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C20F324C6N
FPGAs (Field Programmable Gate Array) EP1C20F324C6N
Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F324C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1C20F324C6N
IC FPGA 233 I/O 324FBGA

IC FPGA 233 I/O 324FBGA

Supplier's Site Datasheet
FPGA 20060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C20F324C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 20060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C20F324C6N
FPGA 20060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C20F324C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C20F324C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C20F324C6N
FPGAs (Field Programmable Gate Array) EP1C20F324C6N
IC FPGA 233 I/O 324FBGA

IC FPGA 233 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F324C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C20F324C6N
IC FPGA 233 I/O 324FBGA

IC FPGA 233 I/O 324FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 142457-EP1C20F324C6N 696-EP1C20F324C6N 544-1797-ND EP1C20F324C6N EP1C20F324C6N EP1C20F324C6N EP1C20F324C6N EP1C20F324C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C6N 405MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 20060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 20060 20060 20060
Package Type Other; 324-FBGA (19x19) Other; 324-BGA Other; 324-BGA Other; FBGA Other; 324-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Internal Frequency 405 MHz
Unlock Full Specs
to access all available technical data