Intel Corporation FPGA Programmable Logic Device EP1C12Q240I7N

Description
Field Programmable Gate Array, 1248 CLBs, 12060-Cell, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EP1C12Q240I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 1248 CLBs, 12060-Cell, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EP1C12Q240I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1C12Q240I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1C12Q240I7N
FPGA Programmable Logic Device 696-EP1C12Q240I7N
Field Programmable Gate Array, 1248 CLBs, 12060-Cell, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EP1C12Q240I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240I7N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1248 CLBs, 12060-Cell, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EP1C12Q240I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1796-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1796-ND
FPGAs (Field Programmable Gate Array) 544-1796-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N - 084732-EP1C12Q240I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N
084732-EP1C12Q240I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N 084732-EP1C12Q240I7N
Manufacturer: Altera Win Source Part Number: 084732-EP1C12Q240I7N Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Family Name: EP1C12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XCV100E-8PQG240C; XCV200E-6PQ240I; XCV200E-6PQG240I; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084732-EP1C12Q240I7N
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 1206
Number of Logic Elements/Cells: 12060
Total RAM Bits: 239616
Family Name: EP1C12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XCV100E-8PQG240C; XCV200E-6PQ240I; XCV200E-6PQG240I;
Introduction Date: February 22, 2005
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FPGA 173 I/O 240QFP - 386-EP1C12Q240I7N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 173 I/O 240QFP
386-EP1C12Q240I7N
IC FPGA 173 I/O 240QFP 386-EP1C12Q240I7N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site
IC FPGA 173 I/O 240QFP - 2936-EP1C12Q240I7N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 173 I/O 240QFP
2936-EP1C12Q240I7N
IC FPGA 173 I/O 240QFP 2936-EP1C12Q240I7N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12Q240I7N
FPGAs (Field Programmable Gate Array) EP1C12Q240I7N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12Q240I7N
Embedded - FPGAs (Field Programmable Gate Array) EP1C12Q240I7N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12Q240I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12Q240I7N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12Q240I7N
FPGAs (Field Programmable Gate Array) EP1C12Q240I7N
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Buy Now Datasheet
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP - EP1C12Q240I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP
EP1C12Q240I7N
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP EP1C12Q240I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1C12Q240I7N 544-1796-ND 084732-EP1C12Q240I7N 386-EP1C12Q240I7N 2936-EP1C12Q240I7N EP1C12Q240I7N EP1C12Q240I7N EP1C12Q240I7N EP1C12Q240I7N EP1C12Q240I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7N IC FPGA 173 I/O 240QFP IC FPGA 173 I/O 240QFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP
Logic Cells / Logic Blocks 12060 12060 12060 12060 12060 12060
Package Type Other; PQFP Other; 240-BFQFP QFP; Other; 240-PQFP (32x32) QFP; Other; 240-BFQFP QFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP PQFP; Other; PQFP
Internal Frequency 250 MHz 320 MHz
User I/Os 173 pins 240 pins 173 pins 173 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details