Intel Corporation FPGAs (Field Programmable Gate Array) EP1C12Q240I7

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1082-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1082-ND
FPGAs (Field Programmable Gate Array) 544-1082-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Buy Now Datasheet
320.1MHz 1.5V FPGA Programmable Logic Device - 696-EP1C12Q240I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320.1MHz 1.5V FPGA Programmable Logic Device
696-EP1C12Q240I7
320.1MHz 1.5V FPGA Programmable Logic Device 696-EP1C12Q240I7
FPGA Cyclone® Family 12060 Cells 320.1MHz 130nm Technology 1.5V 240-Pin PQFP Product overview: EP1C12Q240I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240I7 can be used for catalog matching and distributor lookup.

FPGA Cyclone® Family 12060 Cells 320.1MHz 130nm Technology 1.5V 240-Pin PQFP Product overview: EP1C12Q240I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240I7 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7 - 1172088-EP1C12Q240I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7
1172088-EP1C12Q240I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7 1172088-EP1C12Q240I7
Manufacturer: Altera Win Source Part Number: 1172088-EP1C12Q240I7 Series: Cyclone Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 173 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Family Name: EP1C12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): XCV100E-6PQ240I; XCV200E-7PQ240I; XCV200E-6PQ240CES; Introduction Date: September 06, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172088-EP1C12Q240I7
Series: Cyclone
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 173
Number of LABs/CLBs: 1206
Number of Logic Elements/Cells: 12060
Total RAM Bits: 239616
Family Name: EP1C12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): XCV100E-6PQ240I; XCV200E-7PQ240I; XCV200E-6PQ240CES;
Introduction Date: September 06, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12Q240I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12Q240I7
FPGAs (Field Programmable Gate Array) EP1C12Q240I7
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12Q240I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12Q240I7
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C12Q240I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12Q240I7
FPGAs (Field Programmable Gate Array) EP1C12Q240I7
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12Q240I7
Embedded - FPGAs (Field Programmable Gate Array) EP1C12Q240I7
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site Datasheet
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP - EP1C12Q240I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP
EP1C12Q240I7
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP EP1C12Q240I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1082-ND 696-EP1C12Q240I7 1172088-EP1C12Q240I7 EP1C12Q240I7 EP1C12Q240I7 EP1C12Q240I7 EP1C12Q240I7 EP1C12Q240I7
Product Name FPGAs (Field Programmable Gate Array) 320.1MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240I7 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP
Package Type Other; 240-BFQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP PQFP; Other; PQFP
Pins 240
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 320 MHz
User I/Os 173 pins 173 pins 173 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details