Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP
IC FPGA 173 I/O 240QFP
IC FPGA 173 I/O 240QFP
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1C12Q240C6NAA-ND | EP1C12Q240C6NAA | EP1C12Q240C6NAA | EP1C12Q240C6NAA |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 240-BFQFP | QFP | QFP; Other; 240-BFQFP | |
| Pins | 240 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |