Intel Corporation FPGAs (Field Programmable Gate Array) EP1C12F324I7N

Description
Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA
Request a Quote Datasheet
Description
Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1C12F324I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1C12F324I7N-ND
FPGAs (Field Programmable Gate Array) EP1C12F324I7N-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324I7N - 084623-EP1C12F324I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324I7N
084623-EP1C12F324I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324I7N 084623-EP1C12F324I7N
Manufacturer: Altera Win Source Part Number: 084623-EP1C12F324I7N Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Family Name: EP1C12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A3P600L-1FGG324YI; A3P600L-FG324YI; A3P600L-1FGG324; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084623-EP1C12F324I7N
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 1206
Number of Logic Elements/Cells: 12060
Total RAM Bits: 239616
Family Name: EP1C12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): A3P600L-1FGG324YI; A3P600L-FG324YI; A3P600L-1FGG324;
Introduction Date: February 22, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1C12F324I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1C12F324I7N
FPGA Programmable Logic Device 696-EP1C12F324I7N
Field Programmable Gate Array, 1248 CLBs, 12060-Cell, CMOS, PBGA324, 19 X 19 MM, 1 MM PITCH, FBGA-324 Product overview: EP1C12F324I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F324I7N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1248 CLBs, 12060-Cell, CMOS, PBGA324, 19 X 19 MM, 1 MM PITCH, FBGA-324 Product overview: EP1C12F324I7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F324I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12F324I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12F324I7N
FPGAs (Field Programmable Gate Array) EP1C12F324I7N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F324I7N
Embedded - FPGAs (Field Programmable Gate Array) EP1C12F324I7N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12F324I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12F324I7N
FPGAs (Field Programmable Gate Array) EP1C12F324I7N
Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Buy Now Datasheet
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C12F324I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C12F324I7N
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C12F324I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F324I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12F324I7N
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1C12F324I7N-ND 084623-EP1C12F324I7N 696-EP1C12F324I7N EP1C12F324I7N EP1C12F324I7N EP1C12F324I7N EP1C12F324I7N EP1C12F324I7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324I7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-BGA Other; 324-FBGA (19x19) Other; 324-BGA Other; 324-BGA Other; FBGA
Pins 324
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -65 C (-85 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 12060 12060 12060
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details