Intel Corporation 405MHz FPGA Programmable Logic Device EP1C12F324C6

Description
Field Programmable Gate Array, 12060 CLBs, 405MHz, 12060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C12F324C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F324C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 12060 CLBs, 405MHz, 12060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C12F324C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F324C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
405MHz FPGA Programmable Logic Device - 696-EP1C12F324C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
405MHz FPGA Programmable Logic Device
696-EP1C12F324C6
405MHz FPGA Programmable Logic Device 696-EP1C12F324C6
Field Programmable Gate Array, 12060 CLBs, 405MHz, 12060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C12F324C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F324C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 12060 CLBs, 405MHz, 12060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C12F324C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F324C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324C6 - 1172084-EP1C12F324C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324C6
1172084-EP1C12F324C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324C6 1172084-EP1C12F324C6
Manufacturer: Altera Win Source Part Number: 1172084-EP1C12F324C6 Manufacturer Homepage: www.altera.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172084-EP1C12F324C6
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1034-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1034-ND
FPGAs (Field Programmable Gate Array) 544-1034-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F324C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12F324C6
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C12F324C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12F324C6
FPGAs (Field Programmable Gate Array) EP1C12F324C6
Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 249 239616 12060 324-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12F324C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12F324C6
FPGAs (Field Programmable Gate Array) EP1C12F324C6
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F324C6
Embedded - FPGAs (Field Programmable Gate Array) EP1C12F324C6
IC FPGA 249 I/O 324FBGA

IC FPGA 249 I/O 324FBGA

Supplier's Site Datasheet
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C12F324C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C12F324C6
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C12F324C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1C12F324C6 1172084-EP1C12F324C6 544-1034-ND EP1C12F324C6 EP1C12F324C6 EP1C12F324C6 EP1C12F324C6 EP1C12F324C6
Product Name 405MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F324C6 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
Internal Frequency 405 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.5 Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Package Type Other; 324-BGA Other; 324-BGA Other; 324-BGA Other; FBGA
Pins 324
Unlock Full Specs
to access all available technical data