Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256I7 EP1C12F256I7

Description
Manufacturer: Altera Win Source Part Number: 081015-EP1C12F256I7 Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081015-EP1C12F256I7 Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256I7 - 081015-EP1C12F256I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256I7
081015-EP1C12F256I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256I7 081015-EP1C12F256I7
Manufacturer: Altera Win Source Part Number: 081015-EP1C12F256I7 Mounting: SMD (SMT) Number of I/O: 185 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081015-EP1C12F256I7
Mounting: SMD (SMT)
Number of I/O: 185
Number of LABs/CLBs: 1206
Number of Logic Elements/Cells: 12060
Total RAM Bits: 239616
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1013-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1013-ND
FPGAs (Field Programmable Gate Array) 544-1013-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Buy Now Datasheet
320MHz FPGA Programmable Logic Device - 696-EP1C12F256I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHz FPGA Programmable Logic Device
696-EP1C12F256I7
320MHz FPGA Programmable Logic Device 696-EP1C12F256I7
Field Programmable Gate Array, 12060 CLBs, 320MHz, 12060-Cell, CMOS, PBGA256, 17 X 17 MM, 1.00 MM PITCH, FBGA-256 Product overview: EP1C12F256I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256I7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 12060 CLBs, 320MHz, 12060-Cell, CMOS, PBGA256, 17 X 17 MM, 1.00 MM PITCH, FBGA-256 Product overview: EP1C12F256I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA - EP1C12F256I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA
EP1C12F256I7
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA EP1C12F256I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F256I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12F256I7
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F256I7
Embedded - FPGAs (Field Programmable Gate Array) EP1C12F256I7
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12F256I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12F256I7
FPGAs (Field Programmable Gate Array) EP1C12F256I7
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12F256I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12F256I7
FPGAs (Field Programmable Gate Array) EP1C12F256I7
Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081015-EP1C12F256I7 544-1013-ND 696-EP1C12F256I7 EP1C12F256I7 EP1C12F256I7 EP1C12F256I7 EP1C12F256I7 EP1C12F256I7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256I7 FPGAs (Field Programmable Gate Array) 320MHz FPGA Programmable Logic Device FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 12060 12060 12060
Package Type Other; 256-FBGA (17x17) Other; 256-BGA Other; FBGA Other; 256-BGA Other; 256-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Pins 256
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details