Intel Corporation 320.1MHz 1.5V FPGA Programmable Logic Device EP1C12F256C7N

Description
FPGA Cyclone® Family 12060 Cells 320.1MHz 130nm Technology 1.5V 256-Pin FBGA Product overview: EP1C12F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® Family 12060 Cells 320.1MHz 130nm Technology 1.5V 256-Pin FBGA Product overview: EP1C12F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320.1MHz 1.5V FPGA Programmable Logic Device - 696-EP1C12F256C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320.1MHz 1.5V FPGA Programmable Logic Device
696-EP1C12F256C7N
320.1MHz 1.5V FPGA Programmable Logic Device 696-EP1C12F256C7N
FPGA Cyclone® Family 12060 Cells 320.1MHz 130nm Technology 1.5V 256-Pin FBGA Product overview: EP1C12F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256C7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® Family 12060 Cells 320.1MHz 130nm Technology 1.5V 256-Pin FBGA Product overview: EP1C12F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320.1MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320.1MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256C7N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C7N - 723387-EP1C12F256C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C7N
723387-EP1C12F256C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C7N 723387-EP1C12F256C7N
Manufacturer: Altera Win Source Part Number: 723387-EP1C12F256C7N Series: Cyclone Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 185 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Family Name: EP1C12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): AGL1000-FGG256; AGL1000-FG256ES; AGL1000-FG256PP; Introduction Date: February 22, 2005 ECCN: 3A991 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 723387-EP1C12F256C7N
Series: Cyclone
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 185
Number of LABs/CLBs: 1206
Number of Logic Elements/Cells: 12060
Total RAM Bits: 239616
Family Name: EP1C12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): AGL1000-FGG256; AGL1000-FG256ES; AGL1000-FG256PP;
Introduction Date: February 22, 2005
ECCN: 3A991
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1790-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1790-ND
FPGAs (Field Programmable Gate Array) 544-1790-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12F256C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12F256C7N
FPGAs (Field Programmable Gate Array) EP1C12F256C7N
Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F256C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1C12F256C7N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F256C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12F256C7N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA - EP1C12F256C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA
EP1C12F256C7N
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA EP1C12F256C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC FPGA 185 I/O 256FBGA - 386-EP1C12F256C7N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 185 I/O 256FBGA
386-EP1C12F256C7N
IC FPGA 185 I/O 256FBGA 386-EP1C12F256C7N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C12F256C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12F256C7N
FPGAs (Field Programmable Gate Array) EP1C12F256C7N
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1C12F256C7N 723387-EP1C12F256C7N 544-1790-ND EP1C12F256C7N EP1C12F256C7N EP1C12F256C7N EP1C12F256C7N 386-EP1C12F256C7N EP1C12F256C7N
Product Name 320.1MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C7N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA IC FPGA 185 I/O 256FBGA FPGAs (Field Programmable Gate Array)
Internal Frequency 320 MHz 320 MHz
User I/Os 185 pins 185 pins 185 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR SDRAM|FCRAM
External Clocks 8
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details