Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C6 EP1C12F256C6

Description
Manufacturer: Altera Win Source Part Number: 1172081-EP1C12F256C6 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172081-EP1C12F256C6 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C6 - 1172081-EP1C12F256C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C6
1172081-EP1C12F256C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C6 1172081-EP1C12F256C6
Manufacturer: Altera Win Source Part Number: 1172081-EP1C12F256C6 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172081-EP1C12F256C6
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1788-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1788-ND
FPGAs (Field Programmable Gate Array) 544-1788-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Buy Now Datasheet
405MHz FPGA Programmable Logic Device - 696-EP1C12F256C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
405MHz FPGA Programmable Logic Device
696-EP1C12F256C6
405MHz FPGA Programmable Logic Device 696-EP1C12F256C6
Field Programmable Gate Array, 12060 CLBs, 405MHz, 12060-Cell, CMOS, PBGA256, 17 X 17 MM, 1.00 MM PITCH, FBGA-256 Product overview: EP1C12F256C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 12060 CLBs, 405MHz, 12060-Cell, CMOS, PBGA256, 17 X 17 MM, 1.00 MM PITCH, FBGA-256 Product overview: EP1C12F256C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 405MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12F256C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12F256C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12F256C6
FPGAs (Field Programmable Gate Array) EP1C12F256C6
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F256C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12F256C6
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1C12F256C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12F256C6
FPGAs (Field Programmable Gate Array) EP1C12F256C6
Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 185 239616 12060 256-BGA

Buy Now Datasheet
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA - EP1C12F256C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA
EP1C12F256C6
FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA EP1C12F256C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12F256C6
Embedded - FPGAs (Field Programmable Gate Array) EP1C12F256C6
IC FPGA 185 I/O 256FBGA

IC FPGA 185 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172081-EP1C12F256C6 544-1788-ND 696-EP1C12F256C6 EP1C12F256C6 EP1C12F256C6 EP1C12F256C6 EP1C12F256C6 EP1C12F256C6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12F256C6 FPGAs (Field Programmable Gate Array) 405MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 12060 Cells 405.2MHz 0.13um (CMOS) Technology 1.5V 256-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-BGA Other; 256-BGA Other; FBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 405 MHz
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details