Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX90EF1152I6N

Description
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2387-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2387-ND
FPGAs (Field Programmable Gate Array) 544-2387-ND
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP1AGX90EF1152I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX90EF1152I6N
640MHz FPGA Programmable Logic Device 696-EP1AGX90EF1152I6N
Field Programmable Gate Array, 90220 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, LEAD FREE, FBGA-1152 Product overview: EP1AGX90EF1152I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX90EF1152I6 N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 90220 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, LEAD FREE, FBGA-1152 Product overview: EP1AGX90EF1152I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX90EF1152I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX90EF1152I6N
FPGA - Field Programmable Gate Array EP1AGX90EF1152I6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 4511 LABs 538 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 4511 LABs 538 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX90EF1152I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX90EF1152I6N
IC FPGA 538 I/O 1152FBGA

IC FPGA 538 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX90EF1152I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX90EF1152I6N
IC FPGA 538 I/O 1152FBGA

IC FPGA 538 I/O 1152FBGA

Supplier's Site
FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA - EP1AGX90EF1152I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA
EP1AGX90EF1152I6N
FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA EP1AGX90EF1152I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX90EF1152I6N
FPGAs (Field Programmable Gate Array) EP1AGX90EF1152I6N
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2387-ND 696-EP1AGX90EF1152I6N EP1AGX90EF1152I6N EP1AGX90EF1152I6N EP1AGX90EF1152I6N EP1AGX90EF1152I6N EP1AGX90EF1152I6N
Product Name FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA Other; FC-FBGA Other; 1152-BBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details