Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA, FCBGA
IC FPGA 538 I/O 1152FBGA
IC FPGA 538 I/O 1152FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Arria GX 4511 LABs 538 IOs
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1AGX90EF1152I6-ND | EP1AGX90EF1152I6 | EP1AGX90EF1152I6 | EP1AGX90EF1152I6 | EP1AGX90EF1152I6 | EP1AGX90EF1152I6 | EP1AGX90EF1152I6 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1152-BBGA | Other; 1152-BBGA | Other; 1152-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 1152 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 90220 | 90220 | 90220 |