Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX90EF1152C6

Description
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1AGX90EF1152C6-ND
FPGAs (Field Programmable Gate Array) EP1AGX90EF1152C6-ND
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP1AGX90EF1152C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX90EF1152C6
640MHz FPGA Programmable Logic Device 696-EP1AGX90EF1152C6
Field Programmable Gate Array, 90220 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, FBGA-1152 Product overview: EP1AGX90EF1152C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX90EF1152C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 90220 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, FBGA-1152 Product overview: EP1AGX90EF1152C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX90EF1152C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6 - 918098-EP1AGX90EF1152C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6
918098-EP1AGX90EF1152C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6 918098-EP1AGX90EF1152C6
Manufacturer: Intel Win Source Part Number: 918098-EP1AGX90EF115 2C6 Series: Arria GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA Package: Tray Package: 1152-BBGA Mounting: Surface Mount Number of I/O: 538 Part Status: Obsolete Family Name: EP1AGX90 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918098-EP1AGX90EF1152C6
Series: Arria GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA
Package: Tray
Package: 1152-BBGA
Mounting: Surface Mount
Number of I/O: 538
Part Status: Obsolete
Family Name: EP1AGX90
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX90EF1152C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX90EF1152C6
IC FPGA 538 I/O 1152FBGA

IC FPGA 538 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX90EF1152C6
FPGA - Field Programmable Gate Array EP1AGX90EF1152C6
FPGA - Field Programmable Gate Array FPGA - Arria GX 4511 LABs 538 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 4511 LABs 538 IOs

Buy Now Datasheet
FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA - EP1AGX90EF1152C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA
EP1AGX90EF1152C6
FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA EP1AGX90EF1152C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX90EF1152C6
FPGAs (Field Programmable Gate Array) EP1AGX90EF1152C6
Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 538 4477824 90220 1152-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX90EF1152C6
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX90EF1152C6
IC FPGA 538 I/O 1152FBGA

IC FPGA 538 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1AGX90EF1152C6-ND 696-EP1AGX90EF1152C6 918098-EP1AGX90EF1152C6 EP1AGX90EF1152C6 EP1AGX90EF1152C6 EP1AGX90EF1152C6 EP1AGX90EF1152C6 EP1AGX90EF1152C6
Product Name FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152C6 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 90220 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA Other; 1152-FBGA (35x35) Other; FC-FBGA Other; 1152-BBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details