Intel Corporation 640MHz FPGA Programmable Logic Device EP1AGX60EF1152C6N

Description
Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, LEAD FREE, FBGA-1152 Product overview: EP1AGX60EF1152C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60EF1152C6 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, LEAD FREE, FBGA-1152 Product overview: EP1AGX60EF1152C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60EF1152C6 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP1AGX60EF1152C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX60EF1152C6N
640MHz FPGA Programmable Logic Device 696-EP1AGX60EF1152C6N
Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, LEAD FREE, FBGA-1152 Product overview: EP1AGX60EF1152C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60EF1152C6 N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA1152, 35 X 35 MM, 1 MM PITCH, LEAD FREE, FBGA-1152 Product overview: EP1AGX60EF1152C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60EF1152C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2378-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2378-ND
FPGAs (Field Programmable Gate Array) 544-2378-ND
Arria GX Field Programmable Gate Array (FPGA) IC 514 2528640 60100 1152-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 514 2528640 60100 1152-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60EF1152C6N - 918097-EP1AGX60EF1152C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60EF1152C6N
918097-EP1AGX60EF1152C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60EF1152C6N 918097-EP1AGX60EF1152C6N
Manufacturer: Intel Win Source Part Number: 918097-EP1AGX60EF115 2C6N Series: Arria GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 514 2528640 60100 1152-BBGA Package: Tray Package: 1152-BBGA Mounting: Surface Mount Number of I/O: 514 Part Status: Obsolete Family Name: EP1AGX60 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2378, 966608

Manufacturer: Intel
Win Source Part Number: 918097-EP1AGX60EF1152C6N
Series: Arria GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 514 2528640 60100 1152-BBGA
Package: Tray
Package: 1152-BBGA
Mounting: Surface Mount
Number of I/O: 514
Part Status: Obsolete
Family Name: EP1AGX60
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2378, 966608

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX60EF1152C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX60EF1152C6N
FPGAs (Field Programmable Gate Array) EP1AGX60EF1152C6N
Arria GX Field Programmable Gate Array (FPGA) IC 514 2528640 60100 1152-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 514 2528640 60100 1152-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60EF1152C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX60EF1152C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX60EF1152C6N
IC FPGA 514 I/O 1152FBGA

IC FPGA 514 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60EF1152C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX60EF1152C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX60EF1152C6N
IC FPGA 514 I/O 1152FBGA

IC FPGA 514 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX60EF1152C6N
FPGA - Field Programmable Gate Array EP1AGX60EF1152C6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 3005 LABs 514 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 3005 LABs 514 IOs

Buy Now Datasheet
FPGA 60100 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA - EP1AGX60EF1152C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60100 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA
EP1AGX60EF1152C6N
FPGA 60100 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA EP1AGX60EF1152C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX60EF1152C6N 544-2378-ND 918097-EP1AGX60EF1152C6N EP1AGX60EF1152C6N EP1AGX60EF1152C6N EP1AGX60EF1152C6N EP1AGX60EF1152C6N EP1AGX60EF1152C6N
Product Name 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60EF1152C6N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 60100 Cells 90nm Technology 1.2V 1152-Pin FC-FBGA
Logic Cells / Logic Blocks 60100 60100 60100
Package Type Other; FBGA Other; 1152-BBGA Other; 1152-FBGA (35x35) Other; 1152-BBGA Other; FC-FBGA
Internal Frequency 622 MHz
User I/Os 514 pins 514 pins 514 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details