Intel Corporation 1.2V FPGA Programmable Logic Device EP1AGX50DF780I6N

Description
FPGA Arria® GX Family 50160 Cells 90nm Technology 1.2V 780-Pin FC-FBGA Product overview: EP1AGX50DF780I6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® GX Family 50160 Cells 90nm Technology 1.2V 780-Pin FC-FBGA Product overview: EP1AGX50DF780I6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-EP1AGX50DF780I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP1AGX50DF780I6N
1.2V FPGA Programmable Logic Device 696-EP1AGX50DF780I6N
FPGA Arria® GX Family 50160 Cells 90nm Technology 1.2V 780-Pin FC-FBGA Product overview: EP1AGX50DF780I6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6N can be used for catalog matching and distributor lookup.

FPGA Arria® GX Family 50160 Cells 90nm Technology 1.2V 780-Pin FC-FBGA Product overview: EP1AGX50DF780I6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2383-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2383-ND
FPGAs (Field Programmable Gate Array) 544-2383-ND
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6N
FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6N
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6N
FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6N
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA, FCBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6N
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6N
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin - EP1AGX50DF780I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin
EP1AGX50DF780I6N
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin EP1AGX50DF780I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX50DF780I6N
FPGA - Field Programmable Gate Array EP1AGX50DF780I6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 350 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 350 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX50DF780I6N 544-2383-ND EP1AGX50DF780I6N EP1AGX50DF780I6N EP1AGX50DF780I6N EP1AGX50DF780I6N EP1AGX50DF780I6N EP1AGX50DF780I6N
Product Name 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 50160 Cells CMOS Technology 1.2V 780-Pin FPGA - Field Programmable Gate Array
User I/Os 350 pins 350 pins 350 pins 350 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR SDRAM|DDR2 SDRAM
External Clocks 16
PLLs and DLLs 4
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details