Intel Corporation FPGA Programmable Logic Device EP1AGX50DF780I6

Description
Field Programmable Gate Array, 50160-Cell, PBGA780, Product overview: EP1AGX50DF780I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 50160-Cell, PBGA780, Product overview: EP1AGX50DF780I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1AGX50DF780I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1AGX50DF780I6
FPGA Programmable Logic Device 696-EP1AGX50DF780I6
Field Programmable Gate Array, 50160-Cell, PBGA780, Product overview: EP1AGX50DF780I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 50160-Cell, PBGA780, Product overview: EP1AGX50DF780I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - 918096-EP1AGX50DF780I6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6
918096-EP1AGX50DF780I6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 918096-EP1AGX50DF780I6
Manufacturer: Intel Win Source Part Number: 918096-EP1AGX50DF780 I6 Series: Arria GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 350 Part Status: Obsolete Family Name: EP1AGX50 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918096-EP1AGX50DF780I6
Series: Arria GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 350
Part Status: Obsolete
Family Name: EP1AGX50
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6-ND
FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6-ND
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6
FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX50DF780I6
FPGA - Field Programmable Gate Array EP1AGX50DF780I6
FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 350 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 350 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6
FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA, FCBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780I6
FPGAs (Field Programmable Gate Array) EP1AGX50DF780I6
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Buy Now Datasheet
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin - EP1AGX50DF780I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin
EP1AGX50DF780I6
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin EP1AGX50DF780I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX50DF780I6 918096-EP1AGX50DF780I6 EP1AGX50DF780I6-ND EP1AGX50DF780I6 EP1AGX50DF780I6 EP1AGX50DF780I6 EP1AGX50DF780I6 EP1AGX50DF780I6 EP1AGX50DF780I6 EP1AGX50DF780I6
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 50160 Cells CMOS Technology 1.2V 780-Pin
Package Type Other; 780-FBGA (29x29) Other; 780-BBGA Other; 780-BBGA Other; 780-BBGA, FCBGA Other; 780-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 780
Supply Voltage Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3 - 870532-EP2S180F1508C3 - Win Source Electronics
Specs
Package Type Other; 1508-FBGA (30x30)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details