Intel Corporation 640MHz FPGA Programmable Logic Device EP1AGX50DF780C6

Description
Field Programmable Gate Array, 50160 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1AGX50DF780C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 50160 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1AGX50DF780C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP1AGX50DF780C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX50DF780C6
640MHz FPGA Programmable Logic Device 696-EP1AGX50DF780C6
Field Programmable Gate Array, 50160 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1AGX50DF780C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 50160 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1AGX50DF780C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50DF780C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6 - 870469-EP1AGX50DF780C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6
870469-EP1AGX50DF780C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6 870469-EP1AGX50DF780C6
Manufacturer: Intel Win Source Part Number: 870469-EP1AGX50DF780 C6 Series: Arria GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 350 Part Status: Obsolete Family Name: EP1AGX50 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870469-EP1AGX50DF780C6
Series: Arria GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 350
Part Status: Obsolete
Family Name: EP1AGX50
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780C6-ND
FPGAs (Field Programmable Gate Array) EP1AGX50DF780C6-ND
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50DF780C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50DF780C6
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780C6
FPGAs (Field Programmable Gate Array) EP1AGX50DF780C6
Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2475072 50160 780-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50DF780C6
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50DF780C6
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site Datasheet
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin - EP1AGX50DF780C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin
EP1AGX50DF780C6
FPGA 50160 Cells CMOS Technology 1.2V 780-Pin EP1AGX50DF780C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1AGX50DF780C6
FPGAs (Field Programmable Gate Array) EP1AGX50DF780C6
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX50DF780C6
FPGA - Field Programmable Gate Array EP1AGX50DF780C6
FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 350 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 350 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX50DF780C6 870469-EP1AGX50DF780C6 EP1AGX50DF780C6-ND EP1AGX50DF780C6 EP1AGX50DF780C6 EP1AGX50DF780C6 EP1AGX50DF780C6 EP1AGX50DF780C6 EP1AGX50DF780C6
Product Name 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780C6 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 50160 Cells CMOS Technology 1.2V 780-Pin FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 50160 50160 50160
Package Type Other; FBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; 780-BBGA Other; 780-BBGA
Internal Frequency 622 MHz
User I/Os 350 pins 350 pins 350 pins
Operating Temperature 0 C (32 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details