Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF1152C6N EP1AGX50DF1152C6N

Description
Manufacturer: Altera Win Source Part Number: 1172072-EP1AGX50DF11 52C6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 1172072-EP1AGX50DF11 52C6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF1152C6N - 1172072-EP1AGX50DF1152C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF1152C6N
1172072-EP1AGX50DF1152C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF1152C6N 1172072-EP1AGX50DF1152C6N
Manufacturer: Altera Win Source Part Number: 1172072-EP1AGX50DF11 52C6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172072-EP1AGX50DF1152C6N
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1172072-EP1AGX50DF1152C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF1152C6N
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details