Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX50CF484C6

Description
Arria GX Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1AGX50CF484C6-ND
FPGAs (Field Programmable Gate Array) EP1AGX50CF484C6-ND
Arria GX Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6 - 918095-EP1AGX50CF484C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6
918095-EP1AGX50CF484C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6 918095-EP1AGX50CF484C6
Manufacturer: Intel Win Source Part Number: 918095-EP1AGX50CF484 C6 Series: Arria GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 229 Family Name: EP1AGX50 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918095-EP1AGX50CF484C6
Series: Arria GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 229
Family Name: EP1AGX50
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP1AGX50CF484C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX50CF484C6
640MHz FPGA Programmable Logic Device 696-EP1AGX50CF484C6
Field Programmable Gate Array, 50160 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1AGX50CF484C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50CF484C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 50160 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1AGX50CF484C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX50CF484C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX50CF484C6
FPGAs (Field Programmable Gate Array) EP1AGX50CF484C6
Arria GX Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 229 2475072 50160 484-BBGA

Buy Now Datasheet
FPGA 50160 Cells 90nm Technology 1.2V 484-Pin FC-FBGA - EP1AGX50CF484C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50160 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
EP1AGX50CF484C6
FPGA 50160 Cells 90nm Technology 1.2V 484-Pin FC-FBGA EP1AGX50CF484C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50CF484C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50CF484C6
IC FPGA 229 I/O 484FBGA

IC FPGA 229 I/O 484FBGA

Supplier's Site
IC FPGA 229 I/O 484FBGA - 386-EP1AGX50CF484C6 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 229 I/O 484FBGA
386-EP1AGX50CF484C6
IC FPGA 229 I/O 484FBGA 386-EP1AGX50CF484C6
IC FPGA 229 I/O 484FBGA

IC FPGA 229 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX50CF484C6
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX50CF484C6
IC FPGA 229 I/O 484FBGA

IC FPGA 229 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX50CF484C6
FPGA - Field Programmable Gate Array EP1AGX50CF484C6
FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 229 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 2508 LABs 229 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1AGX50CF484C6-ND 918095-EP1AGX50CF484C6 696-EP1AGX50CF484C6 EP1AGX50CF484C6 EP1AGX50CF484C6 EP1AGX50CF484C6 386-EP1AGX50CF484C6 EP1AGX50CF484C6 EP1AGX50CF484C6
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50CF484C6 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 50160 Cells 90nm Technology 1.2V 484-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 229 I/O 484FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA Other; 484-FBGA (23x23) Other; 484-BBGA Other; FC-FBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 640 MHz 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details