Intel Corporation 640MHz FPGA Programmable Logic Device EP1AGX35DF780I6N

Description
Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1AGX35DF780I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35DF780I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1AGX35DF780I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35DF780I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP1AGX35DF780I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX35DF780I6N
640MHz FPGA Programmable Logic Device 696-EP1AGX35DF780I6N
Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1AGX35DF780I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35DF780I6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 33520 CLBs, 640MHz, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1AGX35DF780I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35DF780I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2382-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2382-ND
FPGAs (Field Programmable Gate Array) 544-2382-ND
Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35DF780I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35DF780I6N
IC FPGA 341 I/O 780FBGA

IC FPGA 341 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX35DF780I6N
FPGAs (Field Programmable Gate Array) EP1AGX35DF780I6N
Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA, FCBGA

Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX35DF780I6N
FPGAs (Field Programmable Gate Array) EP1AGX35DF780I6N
Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35DF780I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35DF780I6N
IC FPGA 341 I/O 780FBGA

IC FPGA 341 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX35DF780I6N
FPGA - Field Programmable Gate Array EP1AGX35DF780I6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 341 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 341 IOs

Buy Now Datasheet
FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA - EP1AGX35DF780I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA
EP1AGX35DF780I6N
FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA EP1AGX35DF780I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX35DF780I6N 544-2382-ND EP1AGX35DF780I6N EP1AGX35DF780I6N EP1AGX35DF780I6N EP1AGX35DF780I6N EP1AGX35DF780I6N EP1AGX35DF780I6N
Product Name 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA
Logic Cells / Logic Blocks 33520 33520 33520 33520
Package Type Other; FBGA Other; 780-BBGA Other; 780-BBGA, FCBGA Other; 780-BBGA Other; FC-FBGA
Internal Frequency 622 MHz
User I/Os 341 pins 341 pins 341 pins 341 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data