Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX35DF780C6N

Description
Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2374-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2374-ND
FPGAs (Field Programmable Gate Array) 544-2374-ND
Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Buy Now Datasheet
622MHz 1.2V FPGA Programmable Logic Device - 696-EP1AGX35DF780C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz 1.2V FPGA Programmable Logic Device
696-EP1AGX35DF780C6N
622MHz 1.2V FPGA Programmable Logic Device 696-EP1AGX35DF780C6N
FPGA, 33520 LEs, 622MHz, 341 I/Os, FBGA, 1.2V Product overview: EP1AGX35DF780C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35DF780C6N can be used for catalog matching and distributor lookup.

FPGA, 33520 LEs, 622MHz, 341 I/Os, FBGA, 1.2V Product overview: EP1AGX35DF780C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35DF780C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N - 203659-EP1AGX35DF780C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N
203659-EP1AGX35DF780C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N 203659-EP1AGX35DF780C6N
Manufacturer: Altera Win Source Part Number: 203659-EP1AGX35DF780 C6N Mounting: SMD (SMT) Number of I/O: 341 Number of LABs/CLBs: 1676 Number of Logic Elements/Cells: 33520 Total RAM Bits: 1348416 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203659-EP1AGX35DF780C6N
Mounting: SMD (SMT)
Number of I/O: 341
Number of LABs/CLBs: 1676
Number of Logic Elements/Cells: 33520
Total RAM Bits: 1348416
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX35DF780C6N
FPGA - Field Programmable Gate Array EP1AGX35DF780C6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 341 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 341 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX35DF780C6N
FPGAs (Field Programmable Gate Array) EP1AGX35DF780C6N
Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 341 1348416 33520 780-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35DF780C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35DF780C6N
IC FPGA 341 I/O 780FBGA

IC FPGA 341 I/O 780FBGA

Supplier's Site
FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA - EP1AGX35DF780C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA
EP1AGX35DF780C6N
FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA EP1AGX35DF780C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1AGX35DF780C6N
FPGAs (Field Programmable Gate Array) EP1AGX35DF780C6N
IC FPGA 341 I/O 780FBGA

IC FPGA 341 I/O 780FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35DF780C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35DF780C6N
IC FPGA 341 I/O 780FBGA

IC FPGA 341 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2374-ND 696-EP1AGX35DF780C6N 203659-EP1AGX35DF780C6N EP1AGX35DF780C6N EP1AGX35DF780C6N EP1AGX35DF780C6N EP1AGX35DF780C6N EP1AGX35DF780C6N EP1AGX35DF780C6N
Product Name FPGAs (Field Programmable Gate Array) 622MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 33520 Cells 90nm Technology 1.2V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA Other; FBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33520 33520 33520 33520
Internal Frequency 622 MHz
Unlock Full Specs
to access all available technical data